Series 14140, E-Chains® with crossbars every other link
1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open styles can be combined 4. Lateral glide surfaces for side-mounted operation 5. Crossbars on Energy Chains® are removable along both radii 6. Removable lids along inner radius 7. Locking or pivoting mounting brackets available 8. KMA mounting brackets with attachment points on all sides 9. Strain relief elements can be integrated with the mounting bracket 10. High side-mount stability due to undercut 11. Energy Chain® also available with reverse bending radii
Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)
When to use Series 14140
If a simpler low-cost solution is required
For maximum inner width with minimal outer width
If the Series 400 is too large
When not to use Series 14140
If a quieter version is required Series 400 Series 410 Series R880
If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840
If more inner height is required Series 14240 Series 14340
Series 14140, E-Chains® with crossbars every other link
1. Wide, rounded plastic crossbars - cable friendly
2. Hinged snap-open removable lids along outer radius of Energy Tube
3. Closed and open styles can be combined
4. Lateral glide surfaces for side-mounted operation
5. Crossbars on Energy Chains® are removable along both radii
6. Removable lids along inner radius
7. Locking or pivoting mounting brackets available
8. KMA mounting brackets with attachment points on all sides
9. Strain relief elements can be integrated with the mounting bracket
10. High side-mount stability due to undercut
11. Energy Chain® also available with reverse bending radii
Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm)
Available bending radii R: 5.31 to 19.68 (135 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)
When to use Series 14140
- If a simpler low-cost solution is required
- For maximum inner width with minimal outer width
- If the Series 400 is too large
When not to use Series 14140
- If a quieter version is required
Series 400
Series 410
Series R880
- If side-mounted chain/tube with a long unsupported travel is required
Series 4040
Series 4140
Series R8840
- If more inner height is required
Series 14240
Series 14340