igus® inc. Easy Chain® E-Chain System® Cable Carriers E14

Description
Series E 14 - to be filled in the outer radius 1. Limited torsion tolerance 2. Very easy to fill - ideal for harnessed cable assemblies 3. Limited torsion tolerance 4. Small pitch for low-noise and smooth operation 5. Cable-friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Integrated strain relief option Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm) Bending radii R: 1.1 up to 4.92 (28 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 14 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 14 “Z” Series is unsuitable for gliding applications Series B15, new
Description
Series E 14 - to be filled in the outer radius 1. Limited torsion tolerance 2. Very easy to fill - ideal for harnessed cable assemblies 3. Limited torsion tolerance 4. Small pitch for low-noise and smooth operation 5. Cable-friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Integrated strain relief option Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm) Bending radii R: 1.1 up to 4.92 (28 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 14 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 14 “Z” Series is unsuitable for gliding applications Series B15, new
Datasheet
Datasheet Summary
Powered by GS/AI

The Easy Chain® E-Chain System® Cable Carrier, part number E14, is designed for applications requiring limited torsion tolerance and quiet operation. It features a small pitch of 1.20 inches (30.5 mm) per link, allowing for smooth movement and a cable-friendly interior. The E14 series includes a split crossbar along the outer radius, facilitating easy filling of harnessed cable assemblies without the need for opening and closing the chain. The E14 series is suitable for unsupported lengths and can operate at speeds up to 65.6 ft/s (20 m/s) with a maximum acceleration of 656 ft/s² (200 m/s¬=). It is made from igumid NB material, which can withstand temperatures ranging from -40°F (-40°C) to +176°F (+80°C) and has a flammability class of VDE 0304 IIC UL94 V2. The inner widths range from 0.59 inches (15 mm) to 1.97 inches (50 mm), and bending radii are available from 1.1 inches (28 mm) to 4.92 inches (125 mm). This product is ideal for applications where price is a consideration and where quiet operation is essential. However, it is not suitable for gliding applications, which should be considered when selecting the appropriate series for specific project requirements.

Datasheet Summary
Powered by GS/AI

The Easy Chain® E-Chain System® Cable Carrier, part number E14, is designed for applications requiring limited torsion tolerance and quiet operation. It features a small pitch of 1.20 inches (30.5 mm) per link, allowing for smooth movement and a cable-friendly interior. The E14 series includes a split crossbar along the outer radius, facilitating easy filling of harnessed cable assemblies without the need for opening and closing the chain. The E14 series is suitable for unsupported lengths and can operate at speeds up to 65.6 ft/s (20 m/s) with a maximum acceleration of 656 ft/s² (200 m/s¬=). It is made from igumid NB material, which can withstand temperatures ranging from -40°F (-40°C) to +176°F (+80°C) and has a flammability class of VDE 0304 IIC UL94 V2. The inner widths range from 0.59 inches (15 mm) to 1.97 inches (50 mm), and bending radii are available from 1.1 inches (28 mm) to 4.92 inches (125 mm). This product is ideal for applications where price is a consideration and where quiet operation is essential. However, it is not suitable for gliding applications, which should be considered when selecting the appropriate series for specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E14 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E14
Easy Chain® E-Chain System® Cable Carriers E14
Series E 14 - to be filled in the outer radius 1. Limited torsion tolerance 2. Very easy to fill - ideal for harnessed cable assemblies 3. Limited torsion tolerance 4. Small pitch for low-noise and smooth operation 5. Cable-friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Integrated strain relief option Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm) Bending radii R: 1.1 up to 4.92 (28 - 125 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series E 14 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 14 “Z” Series is unsuitable for gliding applications Series B15, new

Series E 14 - to be filled in the outer radius

1. Limited torsion tolerance
2. Very easy to fill - ideal for harnessed cable assemblies
3. Limited torsion tolerance
4. Small pitch for low-noise and smooth operation
5. Cable-friendly interior
6. “E” Series features split crossbar along the outer radius
7. “Z” Series features split crossbar along the inner radius
8. Integrated strain relief option

Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm)
Bending radii R: 1.1 up to 4.92 (28 - 125 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series E 14

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E 14

  • “Z” Series is unsuitable for gliding applications
    Series B15, new
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E14
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain System®, Triflex® R Cable Carriers - TRC-125 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details
Standard Plastic Cable And Hose Carriers - NP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details