igus® inc. E-Chain System® E2 Micro Cable Carriers 05

Description
Series 05 E2 'micro' 1.Very lightweight - ideal for low inertia applications 2. iF-Design Award 3. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 05 If lightweight construction is required If minimal height and width dimensions are required If cost is a factor When not to use Series 05 If snap-open links are necessary Series 07 "Zipper" If quick insertion of cables with preassembled connectors is required Series E06 E-Z Chain If extra rigidity is required Series 06 E2 Micro
Datasheet
Description
Series 05 E2 'micro' 1.Very lightweight - ideal for low inertia applications 2. iF-Design Award 3. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 05 If lightweight construction is required If minimal height and width dimensions are required If cost is a factor When not to use Series 05 If snap-open links are necessary Series 07 "Zipper" If quick insertion of cables with preassembled connectors is required Series E06 E-Z Chain If extra rigidity is required Series 06 E2 Micro
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 05 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
05
E-Chain System® E2 Micro Cable Carriers 05
Series 05 E2 'micro' 1.Very lightweight - ideal for low inertia applications 2. iF-Design Award 3. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 05 If lightweight construction is required If minimal height and width dimensions are required If cost is a factor When not to use Series 05 If snap-open links are necessary Series 07 "Zipper" If quick insertion of cables with preassembled connectors is required Series E06 E-Z Chain If extra rigidity is required Series 06 E2 Micro

Series 05 E2 'micro'

1.Very lightweight - ideal for low inertia applications
2. iF-Design Award
3. One-piece, non snap-open Energy Chain®

Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm)
Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series 05

  • If lightweight construction is required
  • If minimal height and width dimensions are required
  • If cost is a factor

When not to use Series 05

  • If snap-open links are necessary
    Series 07 "Zipper"
  • If quick insertion of cables with preassembled connectors is required
    Series E06 E-Z Chain
  • If extra rigidity is required
    Series 06 E2 Micro
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 05
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Feed-through
Inside Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain System®, Triflex® R Cable Carriers - Series TRE-30 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Cover / Bars Snap-through Top
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Plastic Cable And Hose Carriers - TSC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details