igus® inc. E-Chain System® E2 Micro Cable Carriers 03

Description
Series 03 E2 'micro' 1. igus®’ smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) 2. Very lightweight - low price 3. Mounting bracket with integrated strain relief 4. Dirt-repellant exterior 5. Patented “push-button principle” for better stability 6. One-piece, non snap-open Energy Chain® 7. Available as E-Z style Energy Chain Inner widths Bi: 0.2 up to 0.39 (5 - 10 mm) Bending radii R: 0.39 up to 1.1 (10 - 28 mm) Pitch: 0.39 (10 mm) per link = 31 links/ft (100/m) When to use Series 03 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 03 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E03 "Easy Chain®"
Datasheet
Description
Series 03 E2 'micro' 1. igus®’ smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) 2. Very lightweight - low price 3. Mounting bracket with integrated strain relief 4. Dirt-repellant exterior 5. Patented “push-button principle” for better stability 6. One-piece, non snap-open Energy Chain® 7. Available as E-Z style Energy Chain Inner widths Bi: 0.2 up to 0.39 (5 - 10 mm) Bending radii R: 0.39 up to 1.1 (10 - 28 mm) Pitch: 0.39 (10 mm) per link = 31 links/ft (100/m) When to use Series 03 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 03 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E03 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 03 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
03
E-Chain System® E2 Micro Cable Carriers 03
Series 03 E2 'micro' 1. igus®’ smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) 2. Very lightweight - low price 3. Mounting bracket with integrated strain relief 4. Dirt-repellant exterior 5. Patented “push-button principle” for better stability 6. One-piece, non snap-open Energy Chain® 7. Available as E-Z style Energy Chain Inner widths Bi: 0.2 up to 0.39 (5 - 10 mm) Bending radii R: 0.39 up to 1.1 (10 - 28 mm) Pitch: 0.39 (10 mm) per link = 31 links/ft (100/m) When to use Series 03 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 03 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E03 "Easy Chain®"

Series 03 E2 'micro'

1. igus®’ smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm)
2. Very lightweight - low price
3. Mounting bracket with integrated strain relief
4. Dirt-repellant exterior
5. Patented “push-button principle” for better stability
6. One-piece, non snap-open Energy Chain®
7. Available as E-Z style Energy Chain

Inner widths Bi: 0.2 up to 0.39 (5 - 10 mm)
Bending radii R: 0.39 up to 1.1 (10 - 28 mm)
Pitch: 0.39 (10 mm) per link = 31 links/ft (100/m)

When to use Series 03

  • If quieter operation is required
  • If cost is a factor
  • If snap-open links are not necessary

When not to use Series 03

  • If snap-open links are required
    Series 047 "Zipper"
  • If quick insertion of cables with preassembled connector is required
    Series E03 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 03
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System® E4 Light Cable Carriers - 14240 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Standard Plastic Cable And Hose Carriers - NP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details