ifm electronic gmbh Acceleration sensor VSA204

Description
For the reliable vibration detection of machines and equipment For connection to a diagnostic electronics for vibration sensors Large operating temperature range and high protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing with high mechanical overload protection Very good repeatability and low linearity deviation phase-out article Discontinuation date: 03/31/2026 Alternative articles: VSA201 Product comparison: VSA204 / VSA201 When selecting an alternative article and accessories please note that technical data may differ!
Description
For the reliable vibration detection of machines and equipment For connection to a diagnostic electronics for vibration sensors Large operating temperature range and high protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing with high mechanical overload protection Very good repeatability and low linearity deviation phase-out article Discontinuation date: 03/31/2026 Alternative articles: VSA201 Product comparison: VSA204 / VSA201 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Acceleration sensor - VSA204 - ifm electronic gmbh
Essen, Germany
Acceleration sensor
VSA204
Acceleration sensor VSA204
For the reliable vibration detection of machines and equipment For connection to a diagnostic electronics for vibration sensors Large operating temperature range and high protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing with high mechanical overload protection Very good repeatability and low linearity deviation phase-out article Discontinuation date: 03/31/2026 Alternative articles: VSA201 Product comparison: VSA204 / VSA201 When selecting an alternative article and accessories please note that technical data may differ!
  • For the reliable vibration detection of machines and equipment
  • For connection to a diagnostic electronics for vibration sensors
  • Large operating temperature range and high protection rating for the requirements of harsh industrial environments
  • Compact and robust stainless steel housing with high mechanical overload protection
  • Very good repeatability and low linearity deviation

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: VSA201 Product comparison: VSA204 / VSA201 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Accelerometers
Product Number VSA204
Product Name Acceleration sensor
Measurement Axes Single
Sensor Technology Capacitance
Sensor Mounting mounting screw
Acceleration -150 to 150 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Embedded Accelerometers - 20004619-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details