TE Connectivity Embedded Accelerometers 20004619-00

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 10 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 10 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 20004619-00 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
20004619-00
Embedded Accelerometers 20004619-00
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 10 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 3 - 5.5
  • Full Scale Output Voltage (VDC) : ±2

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive, Screw Mount

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 20 - 500
  • Sensitivity (MVG) : 10
  • Sensitivity Range (MVG) : 4 - 100

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20004619-00
Product Name Embedded Accelerometers
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2547 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20005670-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007026-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014415-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
2 suppliers