ifm efector inc. Proximity Sensors IC5005

Description
ifm electronic IC5005
Request a Quote Datasheet
Description
ifm electronic IC5005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7396610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7396610
Proximity Sensors 7396610
ifm electronic IC5005

ifm electronic IC5005

Supplier's Site
Proximity Sensors - Industrial - 2330-IC5005-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IC5005-ND
Proximity Sensors - Industrial 2330-IC5005-ND
PNP BLOCK INDUCTIVE PROXIMITY SE

PNP BLOCK INDUCTIVE PROXIMITY SE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 7396610 2330-IC5005-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
Power Requirements DC Powered
Length 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - Industrial - 2330-GI854S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Connection Connector
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA(01) - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.25 to 47.25 inch (57.15 to 1200 mm)
View Details