Fargo Controls, Inc. 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3601

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3601 is a 18 mm diameter DC 3-wire inductive proximity sensor with NPN, normally open and normally closed outputs. It has a nickel-plated brass case, flush mounting capability, and operates from 10 to 30 Vdc with a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. It has an operating distance of 5 mm or 8 mm depending on model variant, a voltage drop under 1.8 V when ON, an operating frequency of 1 kHz, and a repeatability of ≤3%. The standard output cable is 2 m PVC, with 5 m and 10 m lengths available upon request. Operating temperature ranges from -25°C to +70°C, with a +100°C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3601 is a 18 mm diameter DC 3-wire inductive proximity sensor with NPN, normally open and normally closed outputs. It has a nickel-plated brass case, flush mounting capability, and operates from 10 to 30 Vdc with a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. It has an operating distance of 5 mm or 8 mm depending on model variant, a voltage drop under 1.8 V when ON, an operating frequency of 1 kHz, and a repeatability of ≤3%. The standard output cable is 2 m PVC, with 5 m and 10 m lengths available upon request. Operating temperature ranges from -25°C to +70°C, with a +100°C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3601 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3601
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3601
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3601
Product Name 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3007 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3249 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3464 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details