ifm electronic gmbh Flow Sensors - Industrial SL0301

Description
SENSOR FLOW AIR
Request a Quote Datasheet
Description
SENSOR FLOW AIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 2330-SL0301-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SL0301-ND
Flow Sensors - Industrial 2330-SL0301-ND
SENSOR FLOW AIR

SENSOR FLOW AIR

Buy Now Datasheet
Flow Controllers - 182994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
182994
Flow Controllers 182994
ifm electronic SL0301 Flow Controller

ifm electronic SL0301 Flow Controller

Supplier's Site
Airflow monitor ifm efector SL0301 -  - Automation24, Inc.
King of Prussia, PA, United States
Airflow monitor ifm efector SL0301
Airflow monitor ifm efector SL0301
The SL0301 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing face ensures reliable operation, even with aggressive air, at a medium temperature from -10-50 °C. The SL0301 airflow monitor is available in the electrical design 80-250 V AC/90-250 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or suction operations.

The SL0301 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing face ensures reliable operation, even with aggressive air, at a medium temperature from -10-50 °C. The SL0301 airflow monitor is available in the electrical design 80-250 V AC/90-250 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or suction operations.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Flow Meters Flow Meters Flow Meters
Product Number 2330-SL0301-ND 182994
Product Name Flow Sensors - Industrial Flow Controllers Airflow monitor ifm efector SL0301
Product Standards RoHS RoHS
Operating Temperature 14 to 122 F (-10 to 50 C) 14 to 122 F (-10 to 50 C)
Process Media Type Gas Gas
Pipe Diameter 0.91 inch (23 mm)
Gas Volumetric Flow Rate 0.2119 to 2.12 SCFM (0.3602 to 3.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flow meter - SU7000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Programmable
View Details
4 suppliers
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Ultrasonic In-Line Gas Flow Meter - DigitalFlow GM868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Measurement - Flow - variable-area-Flow-meter - 198806535 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details