ifm electronic gmbh Compressed air meter ifm efector SD8001 SD8001

Description
The flow sensor for compressed air SD8001 from ifm electronic is working in a range of 1-132.4 scfm. The mechanical connection is made via a 1" NPT (DN25) thread. The compressed air meter SD8001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD8001 captures even the minute quantities, e.g. leakage.
Datasheet
Description
The flow sensor for compressed air SD8001 from ifm electronic is working in a range of 1-132.4 scfm. The mechanical connection is made via a 1" NPT (DN25) thread. The compressed air meter SD8001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD8001 captures even the minute quantities, e.g. leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air meter ifm efector SD8001 -  - Automation24, Inc.
King of Prussia, PA, United States
Compressed air meter ifm efector SD8001
Compressed air meter ifm efector SD8001
The flow sensor for compressed air SD8001 from ifm electronic is working in a range of 1-132.4 scfm. The mechanical connection is made via a 1" NPT (DN25) thread. The compressed air meter SD8001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD8001 captures even the minute quantities, e.g. leakage.

The flow sensor for compressed air SD8001 from ifm electronic is working in a range of 1-132.4 scfm. The mechanical connection is made via a 1" NPT (DN25) thread. The compressed air meter SD8001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD8001 captures even the minute quantities, e.g. leakage.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Flow Meters
Product Name Compressed air meter ifm efector SD8001
Approvals CE, cULus
Operating Temperature 32 to 140 F (0 to 60 C)
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Gas
Operating Pressure 16 psi (11.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Thermal mass flowmeter - SensyMaster FMT200 - ABB Measurement & Analytics
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
End Fittings Flanged, threaded, hub or weld-end standard; Others on request.
Process Media Type Liquid; Gas; Steam
View Details
Low Cost Flow Meters - SmartTrak™ 50 - Low Flow -  - Sierra Instruments, Inc.
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller; Programmable
Approvals CE, CRN, ISO 9001
View Details