ifm electronic gmbh Compressed gas meter ifm efector SD6101 SD6101

Description
The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2 outputs for flow monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed gas meter SD6101 captures even the minute quantities, e.g. leakage.
Description
The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2 outputs for flow monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed gas meter SD6101 captures even the minute quantities, e.g. leakage.
Datasheet
Datasheet Summary
Powered by GS/AI

The SD6101 is an industrial gas counter designed for precise measurement of flow rates and medium temperature for gases such as argon (Ar), carbon dioxide (CO2), and nitrogen (N2). It features a 4-digit alphanumeric display for easy reading of measurements and is equipped with two outputs: one for flow monitoring (binary or pulse) and another for analog or binary flow monitoring. The device supports a process connection of ½" NPT (DN15) and operates within a medium temperature range of 32°F to 140°F.

This gas counter offers a measuring range of 10 to 2650 scfh for nitrogen, 15 to 4310 scfh for argon, and 10 to 2640 scfh for carbon dioxide. It includes programmable functions for output settings, allowing for flexibility in application. The SD6101 is designed with a protection class of IP65, ensuring durability in industrial environments. It also features reverse polarity protection and overload protection for enhanced reliability. The product is set to be phased out by December 31, 2024, with an alternative available in the SD6601 model.

Datasheet Summary
Powered by GS/AI

The SD6101 is an industrial gas counter designed for precise measurement of flow rates and medium temperature for gases such as argon (Ar), carbon dioxide (CO2), and nitrogen (N2). It features a 4-digit alphanumeric display for easy reading of measurements and is equipped with two outputs: one for flow monitoring (binary or pulse) and another for analog or binary flow monitoring. The device supports a process connection of ½" NPT (DN15) and operates within a medium temperature range of 32°F to 140°F.

This gas counter offers a measuring range of 10 to 2650 scfh for nitrogen, 15 to 4310 scfh for argon, and 10 to 2640 scfh for carbon dioxide. It includes programmable functions for output settings, allowing for flexibility in application. The SD6101 is designed with a protection class of IP65, ensuring durability in industrial environments. It also features reverse polarity protection and overload protection for enhanced reliability. The product is set to be phased out by December 31, 2024, with an alternative available in the SD6601 model.

Suppliers

Company
Product
Description
Supplier Links
Compressed gas meter ifm efector SD6101 -  - Automation24, Inc.
King of Prussia, PA, United States
Compressed gas meter ifm efector SD6101
Compressed gas meter ifm efector SD6101
The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2 outputs for flow monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed gas meter SD6101 captures even the minute quantities, e.g. leakage.

The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2 outputs for flow monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed gas meter SD6101 captures even the minute quantities, e.g. leakage.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Flow Meters
Product Name Compressed gas meter ifm efector SD6101
Approvals CE, cULus
Operating Temperature 32 to 140 F (0 to 60 C)
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Multi-insertion
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0010A1 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.26 GPM (0.0 to 1 L/min)
View Details
2 suppliers
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details