Panametrics Ultrasonic Clamp-On Gas Flow Meter DigitalFlow GC868

Description
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases Steam Features Clamp-on unobstructed installation No wetted parts Two-channel/two-path version available No moving parts No pressure drop Sound speed output Simple installation Standard volumetric flow calculation Steam mass flow Super compressibility compensation Suitable for a wide range of temperatures and pressures
Request a Quote Datasheet
Description
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases Steam Features Clamp-on unobstructed installation No wetted parts Two-channel/two-path version available No moving parts No pressure drop Sound speed output Simple installation Standard volumetric flow calculation Steam mass flow Super compressibility compensation Suitable for a wide range of temperatures and pressures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Billerica, MA, United States
Ultrasonic Clamp-On Gas Flow Meter
DigitalFlow GC868
Ultrasonic Clamp-On Gas Flow Meter DigitalFlow GC868
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases Steam Features Clamp-on unobstructed installation No wetted parts Two-channel/two-path version available No moving parts No pressure drop Sound speed output Simple installation Standard volumetric flow calculation Steam mass flow Super compressibility compensation Suitable for a wide range of temperatures and pressures

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for many types of gas process measurements.

Applications:

The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including:

  • Natural gas
  • Compressed air
  • Fuel gases
  • Erosive gases
  • Corrosive gases
  • Toxic gases
  • High-purity gases
  • Air separation gases
  • Steam

Features

  • Clamp-on unobstructed installation
  • No wetted parts
  • Two-channel/two-path version available
  • No moving parts
  • No pressure drop
  • Sound speed output
  • Simple installation
  • Standard volumetric flow calculation
  • Steam mass flow
  • Super compressibility compensation
  • Suitable for a wide range of temperatures and pressures
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Flow Meters
Product Number DigitalFlow GC868
Product Name Ultrasonic Clamp-On Gas Flow Meter
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature 14 to 130 F (-10 to 54 C)
Pipe Diameter 0.75 to 24.00 inch (19.05 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Gas Flow Meter - DigitalFlow GM868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Inline Vortex Flow Meter - PanaFlow MV84 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Velocity Flow Meter
Additional Variables Measured Temperature
View Details
Ultrasonic Flowmeter for Gas - PanaFlow FLI - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Pipe Diameter 3.00 to 16.00 inch (76.2 to 406 mm)
View Details