ifm electronic SF6200 Flow Sensor
The SF6200 flow sensor from ifm has a measuring range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases, a temperature range of -25-80 °C, and a pressure rating of 30 bar. Using the M12 connector, the SF6200 flow sensor can be reliably connected to the evaluation unit with a separate M12 cordset.With a standard compression fitting, the SF6200 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools.
| DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 2330-SF6200-ND | 596271 | |
| Product Name | Flow Sensors - Industrial | Flow Sensors | Flow sensor ifm efector SF6200 |
| Operating Temperature | 77 to 176 F (25 to 80 C) | ||
| Process Media Type | Liquid; Gas | Liquid | Liquid; Gas |
| Product Standards | RoHS | ||
| Operating Pressure | 435 psi (306 m H2O) | 30 psi (21.11 m H2O) |