The Nano is an in-line liquid flow meter designed for real-time flow measurement and data logging via USB, with onboard storage for multiple liquid calibrations and factory calibration for aqueous solutions. It has a flow rate range of ±0-8000 nL/min and a standard calibrated range of ±90-7000 nL/min, with accuracy of 0.3% of full scale or 5% of measured value, whichever is larger, and repeatability of 0.05%. The flow sensor has a 150 μm internal diameter and 1.5 μL internal volume, with UNF Taper 6-40 fluid connectors. Operating pressure is up to 200 bar (2,900 psi), and the operating temperature range is 10 to 50°C. It supports tubing sizes from 1/8-inch to 360 micron capillary. The device includes fully adjustable data smoothing and a flow detection response time of 40 msec. Dimensions are 3.8 cm height, 5.1 cm width, and 10.6 cm depth.
In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms.
| IMI Life Science | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Nano |
| Product Name | Liquid Flow Meters |
| Process Media Type | Liquid |