ifm efector inc. Absolute multiturn encoder with solid shaft RM905S

Description
Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category 3 Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1 Maintenance-free safety encoder with fully magnetic detection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category 3 Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1 Maintenance-free safety encoder with fully magnetic detection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Absolute multiturn encoder with solid shaft - RM905S - ifm efector inc.
Malvern, PA, United States
Absolute multiturn encoder with solid shaft
RM905S
Absolute multiturn encoder with solid shaft RM905S
Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category 3 Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1 Maintenance-free safety encoder with fully magnetic detection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode
  • safety subsystem with CANopen Safety support
  • Suitable for use in safety functions up to SIL2 / PL d category 3
  • Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1
  • Maintenance-free safety encoder with fully magnetic detection

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Rotary Encoders
Product Number RM905S
Product Name Absolute multiturn encoder with solid shaft
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder with hollow shaft - RO3501 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
View Details
3 suppliers
Encoder/Resolver - 88339297 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
draw wire encoder - RMS001 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Diameter / Width 2.28 inch (58 mm)
View Details
2 suppliers
draw wire encoder - RMS002 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Operating Temperature 176 F (80 C)
View Details