The Model A58SB is a 58 mm diameter absolute shaft encoder with battery-free and gear-free magnetic multi-turn technology, designed for applications requiring position retention after power loss. It is available with 6 mm or 10 mm shafts and offers IP65, IP67, or IP69K sealing. The encoder supports SSI, CANopen®, SAE J1939, and IO-Link communication protocols, with operating temperatures from -40°C to 85°C and a maximum shaft speed of 12,000 RPM. It meets CE/EMC standards for immunity and emissions, has a radial shaft load capacity of 80 N, and an axial load capacity of 50 N. The housing is all metal with a protective finish and weighs approximately 5 oz.
The Model A58SB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be retained after loss of system power. Its rugged magnetic technology and high IP rating, up to IP69K, make the Model A58SB an excellent choice, even in tough industrial environments. Available with two shaft sizes, 6 mm or 10 mm and two mounting options, the Model A58SB is easily designed into a variety of applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A58SB Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Technology | Magnetic |