ifm efector inc. Power Controller R360/BASICCONTROLLER 12/8-CR0401

Description
PROGRAMMABLE CONTROLLER FOR MOBILE MACHINES, FOR SIMPLE CONTROL FUNCTIONS IN VEHICLES AND MOBILE MACHINES WITH MANY MULTIFUNCTIONAL CONFIGURABLE INPUT AND OUTPUT CHANNELS HIGH-PERFORMANCE CAN INTERFACES FOR VARIOUS COMMUNICATION TASKS PROGRAMMABLE TO IEC. FREE 2 YEAR RADWELL WARRANTY
Description
PROGRAMMABLE CONTROLLER FOR MOBILE MACHINES, FOR SIMPLE CONTROL FUNCTIONS IN VEHICLES AND MOBILE MACHINES WITH MANY MULTIFUNCTIONAL CONFIGURABLE INPUT AND OUTPUT CHANNELS HIGH-PERFORMANCE CAN INTERFACES FOR VARIOUS COMMUNICATION TASKS PROGRAMMABLE TO IEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 88355830 - Radwell International
Willingboro, NJ, United States
Power Controller
88355830
Power Controller 88355830
PROGRAMMABLE CONTROLLER FOR MOBILE MACHINES, FOR SIMPLE CONTROL FUNCTIONS IN VEHICLES AND MOBILE MACHINES WITH MANY MULTIFUNCTIONAL CONFIGURABLE INPUT AND OUTPUT CHANNELS HIGH-PERFORMANCE CAN INTERFACES FOR VARIOUS COMMUNICATION TASKS PROGRAMMABLE TO IEC. FREE 2 YEAR RADWELL WARRANTY

PROGRAMMABLE CONTROLLER FOR MOBILE MACHINES, FOR SIMPLE CONTROL FUNCTIONS IN VEHICLES AND MOBILE MACHINES WITH MANY MULTIFUNCTIONAL CONFIGURABLE INPUT AND OUTPUT CHANNELS HIGH-PERFORMANCE CAN INTERFACES FOR VARIOUS COMMUNICATION TASKS PROGRAMMABLE TO IEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 88355830
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Digital Thyristor SCR Power Controller - Thyro-PX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 500, 690 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details