ifm efector inc. Pressure sensor with analog display PG1405

Description
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure sensor with analog display - PG1405 - ifm efector inc.
Malvern, PA, United States
Pressure sensor with analog display
PG1405
Pressure sensor with analog display PG1405
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Manometer display, pressure switch and transmitter in one unit
  • Excellent readability also over a long distance
  • Rotatable display with LED indication for flexible visualisation
  • Programmable switching output and scalable analog output
  • Robust stainless steel housing for use in harsh industrial environments
  • Convenient operation via buttons or parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Pressure Switches
Product Number PG1405
Product Name Pressure sensor with analog display
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 58.02 psi (-10.21 to 40.83 m H2O)
Switch Point Range -14.5 to 58 psi (-10.21 to 40.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with display - PN7597 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
2 suppliers
Pressure sensor with analog display - PG1402 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Pressure sensor for pneumatics - PQC866 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details