From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | PQS616 |
| Product Name | Pressure sensor for pneumatics |
| Pressure Measurement | Gauge; Vacuum |
| Display Type | Digital Numerical Display |
| Working Pressure Range | -14.5 to 14.5 psi (-10.21 to 10.21 m H2O) |
| Switch Point Range | -14.5 to 14.5 psi (-10.21 to 10.2 m H2O) |
| Accuracy | 0.5000 ±% FS |