Aratas America LLC Pressure Sensors, Transducers D6F-PH5050AMD4

Description
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 39-D6F-PH5050AMD4-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
39-D6F-PH5050AMD4-ND
Pressure Sensors, Transducers 39-D6F-PH5050AMD4-ND
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

Buy Now Datasheet
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components - 65AJ9917 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components
65AJ9917
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components 65AJ9917
PRESSURE SENSOR, DIFF, 500PA, VOLTAGE; Operating Pressure Max:500Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Manifold; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 500PA, VOLTAGE; Operating Pressure Max:500Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Manifold; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - D6F-PH5050AMD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
D6F-PH5050AMD4
Sensors, Transducers - Pressure Sensors, Transducers D6F-PH5050AMD4
SENSOR 0.07PSID 0.16 12BIT 4SIP

SENSOR 0.07PSID 0.16 12BIT 4SIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 39-D6F-PH5050AMD4-ND 65AJ9917 D6F-PH5050AMD4
Product Name Pressure Sensors, Transducers Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential; Differential Differential
Features Temperature Compensated
Working Pressure Range -0.0700 to 0.0700 psi (-0.0493 to 0.0493 m H2O) ? to 0.0725 psi (? to 0.0510 m H2O) -0.0700 to 0.0700 psi (-0.0493 to 0.0493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1650-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers