SICK Pressure Sensors 6041553

Description
SICK PBT-RB400SG1SSNALA0Z
Request a Quote
Description
SICK PBT-RB400SG1SSNALA0Z
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2133353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2133353
Pressure Sensors 2133353
SICK PBT-RB400SG1SSNALA0Z

SICK PBT-RB400SG1SSNALA0Z

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2133353
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
Signal Output Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

42PS Pressure Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensors - 2852224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details