ifm efector inc. Proximity Sensors - Industrial IF0311

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF0311-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF0311-ND
Proximity Sensors - Industrial 2330-IF0311-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 190674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190674
Proximity Sensors 190674
ifm electronic IF0311

ifm electronic IF0311

Supplier's Site
Inductive sensor ifm efector IF0311 - IFK2004BAROA/SL/LS-100AK RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF0311 - IFK2004BAROA/SL/LS-100AK RT
Inductive sensor ifm efector IF0311 - IFK2004BAROA/SL/LS-100AK RT
The inductive sensor IF0311 - IFK2004BAROA/SL/LS-1 00AK RT from ifm operates with a supply voltage of 10-140 V DC or 20-140 V AC. The output is a NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF0311 - IFK2004BAROA/SL/LS-1 00AK RT provides more reliability in your applications. LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IF0311 - IFK2004BAROA/SL/LS-1 00AK RT is often used in factory automation and in machine building.

The inductive sensor IF0311 - IFK2004BAROA/SL/LS-100AK RT from ifm operates with a supply voltage of 10-140 V DC or 20-140 V AC. The output is a NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF0311 - IFK2004BAROA/SL/LS-100AK RT provides more reliability in your applications. LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IF0311 - IFK2004BAROA/SL/LS-100AK RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IF0311-ND 190674
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IF0311 - IFK2004BAROA/SL/LS-100AK RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 53641891 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2093391 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-4B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details