Altech Corp. Photoelectric Sensors 8361822000

Description
Photoelectric Sensors Reflex Light ProbeKORT600-Q30KB-D PS-IR
Description
Photoelectric Sensors Reflex Light ProbeKORT600-Q30KB-D PS-IR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
08361822000
Photoelectric Sensors 08361822000
Photoelectric Sensors Reflex Light ProbeKORT600-Q30KB-D PS-IR

Photoelectric Sensors Reflex Light ProbeKORT600-Q30KB-DPS-IR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 08361822000
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details