ifm electronic gmbh Conductive conductivity sensor LDL100

Description
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
Request a Quote
Description
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductive conductivity sensor - LDL100 - ifm electronic gmbh
Essen, Germany
Conductive conductivity sensor
LDL100
Conductive conductivity sensor LDL100
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.
  • Reduce inaccuracies associated with a time-based cleaning process
  • Improve process performance with flexible measurement points
  • Compact, high-quality sensor design prevents failures and unplanned downtime
  • Simplify your installation and commissioning processes
  • Loss-free signal transmission of measurement values

Digital meets analogue: integrating modern IO-Link sensors the analogue way. The EIO104 allows you to realise two analogue signals from intelligent IO-Link sensors with several process values.

Supplier's Site
Conductive conductivity sensor - LDL100 - ifm efector inc.
Malvern, PA, United States
Conductive conductivity sensor
LDL100
Conductive conductivity sensor LDL100
Reduce inaccuracies associated with a time-based cleaning process Improve process performance with flexible measurement points Compact, high-quality sensor design prevents failures and unplanned downtime Simplify your installation and commissioning processes Loss-free signal transmission of measurement values Learn more Digital meets analog: integrating modern IO-Link sensors the analog way. The EIO104 allows you to realize two analog signals from intelligent IO-Link sensors with several process values. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reduce inaccuracies associated with a time-based cleaning process
  • Improve process performance with flexible measurement points
  • Compact, high-quality sensor design prevents failures and unplanned downtime
  • Simplify your installation and commissioning processes
  • Loss-free signal transmission of measurement values

Learn more
Digital meets analog: integrating modern IO-Link sensors the analog way. The EIO104 allows you to realize two analog signals from intelligent IO-Link sensors with several process values.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Conductive conductivity sensor ifm efector LDL100 - COND CONDUCTIVITY HYG G1/2 -  - Automation24, Inc.
King of Prussia, PA, United States
Conductive conductivity sensor ifm efector LDL100 - COND CONDUCTIVITY HYG G1/2
Conductive conductivity sensor ifm efector LDL100 - COND CONDUCTIVITY HYG G1/2
The conductive conductivity sensor LDL100 - COND CONDUCTIVITY HYG G1/2 from ifm efector detects the conductivity and concentration of different media with high measuring point flexibility and is therefore ideal for quality assurance and the prevention of unplanned downtimes in the food industry e. g. in cleaning processes. The measurement is carried out via the conductivity (100-15,000 µS/cm) or the temperature (-25-150 °C) of milk, water or cleaning liquids (CIP). The scalable conductivity sensor, with an operating voltage of 18-30 V DC, has an analog output and an IO-Link interface. The LDL100 conductive conductivity sensor is connected via an M12 connector, and the connection to the process is via a hygienic, adaptable G 1/2 external thread.

The conductive conductivity sensor LDL100 - COND CONDUCTIVITY HYG G1/2 from ifm efector detects the conductivity and concentration of different media with high measuring point flexibility and is therefore ideal for quality assurance and the prevention of unplanned downtimes in the food industry e. g. in cleaning processes. The measurement is carried out via the conductivity (100-15,000 µS/cm) or the temperature (-25-150 °C) of milk, water or cleaning liquids (CIP). The scalable conductivity sensor, with an operating voltage of 18-30 V DC, has an analog output and an IO-Link interface. The LDL100 conductive conductivity sensor is connected via an M12 connector, and the connection to the process is via a hygienic, adaptable G 1/2 external thread.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Conductivity Electrodes Conductivity Electrodes Conductivity Electrodes
Product Number LDL100 LDL100
Product Name Conductive conductivity sensor Conductive conductivity sensor Conductive conductivity sensor ifm efector LDL100 - COND CONDUCTIVITY HYG G1/2
Conductivity Range 100 to 15000 MicroSiemens/cm 100 to 15000 MicroSiemens/cm 100 to 15000 MicroSiemens/cm
Electrode Accuracy 10 (+/- % FS) 10 (+/- % FS)
Response Time 2 seconds 2 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Insertion or hot-tap type, Hastelloy C electrodes - Model TB468 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 0.7500 inch (19.05 mm)
View Details
Conductivity sensor LFS1305 with integrated temperature sensor - LFS1K0.1305.6W.B.010-6 - Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 100 MicroSiemens/cm
Operating Temp -22 to 212 F (-30 to 100 C)
View Details
CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details