The Conducell PWSE Arc 2-pole conductivity sensor is designed for the use in liquids with very low conductivity, i.e. Ultra Pure Water, Pure Water and Water for Injection, particularly in the pharmaceutical and chemical industry.
| Hamilton Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 242720 |
| Product Name | CONDUCELL PWSE ARC TC 1.5" |
| Conductivity Range | 0.0100 to 2000 MicroSiemens/cm |
| Electrode Accuracy | 3 (+/- % FS) |
| Cell Constant (k) | 0.1 |
| Mounting Options | Flow Thru (Pipeline) |
| Maximum Diameter / Width | 0.6772 inch (17.2 mm) |