SICK Photoelectric CM30-16BNP-EW1

Description
(6058154) M30 HOUSING, 16MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, 2M PVC CABLE,CM30-16BNP-EW1 , CM30-16BNP-EW1 CAPACI. FREE 2 YEAR RADWELL WARRANTY
Description
(6058154) M30 HOUSING, 16MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, 2M PVC CABLE,CM30-16BNP-EW1 , CM30-16BNP-EW1 CAPACI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 70081417 - Radwell International
Willingboro, NJ, United States
Photoelectric
70081417
Photoelectric 70081417
(6058154) M30 HOUSING, 16MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, 2M PVC CABLE,CM30-16BNP-EW1 , CM30-16BNP-EW1 CAPACI. FREE 2 YEAR RADWELL WARRANTY

(6058154) M30 HOUSING, 16MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, 2M PVC CABLE,CM30-16BNP-EW1, CM30-16BNP-EW1 CAPACI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70081417
Product Name Photoelectric
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.1 to 1.22 inch (28 to 31 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details