ifm efector inc. Proximity Sensors - Industrial I7R213

Description
SENSOR PROX INDUCTIVE 3MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-I7R213-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-I7R213-ND
Proximity Sensors - Industrial 2330-I7R213-ND
SENSOR PROX INDUCTIVE 3MM MODULE

SENSOR PROX INDUCTIVE 3MM MODULE

Buy Now Datasheet
Proximity Sensors - 163184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163184
Proximity Sensors 163184
ifm electronic I7R213

ifm electronic I7R213

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-I7R213-ND 163184
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 189350 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details