ifm efector inc. Proximity Sensors IE5298

Description
ifm electronic IE5298
Request a Quote
Description
ifm electronic IE5298
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184226
Proximity Sensors 184226
ifm electronic IE5298

ifm electronic IE5298

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184226
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001005-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details