TE Connectivity Capacitive Proximity Sensors 5000000978-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : AC/DC
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : AC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000000978-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000000978-SE
Capacitive Proximity Sensors 5000000978-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : AC/DC

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Sensing Distance : 10 MM  [.394 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VAC) : 20 - 250
  • Operating Voltage Range (VDC) : 20 - 250

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : AC/DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000978-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001220-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Inductive Proximity Sensors - 5000002587-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000624-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details