SENSOR PROX INDUCTIVE 4MM CYLIND
The inductive sensor IE5329 - IEB3004-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with non-flush installation, the inductive sensor IE5329 - IEB3004-BPKG/AS provides more reliability in your applications. Thanks to the high protection rating IP65/67, and 4X LED indicators, the inductive sensor IE5329 - IEB3004-BPKG/AS is often used as proximity switch in industrial automation.
| RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 8140288 | 2330-IE5329-ND | |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial | Inductive sensor ifm efector IE5329 - IEB3004-BPKG/AS |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1575 inch (4 mm) | ||
| Power Requirements | DC Powered | DC Powered | |
| Length | 1.97 inch (50 mm) |