ifm efector inc. Proximity Sensors - Industrial IIC201

Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIC201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIC201-ND
Proximity Sensors - Industrial 2330-IIC201-ND
SENSOR PROX INDUCTIVE 22MM CYL

SENSOR PROX INDUCTIVE 22MM CYL

Buy Now Datasheet
Proximity Sensors - 186049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186049
Proximity Sensors 186049
ifm electronic IIC201

ifm electronic IIC201

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIC201-ND 186049
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details