ifm efector inc. Proximity Sensors - Industrial II5827

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II5827-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II5827-ND
Proximity Sensors - Industrial 2330-II5827-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive sensor ifm efector II5827 - IIK2015BFRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector II5827 - IIK2015BFRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector II5827 - IIK2015BFRKG/M/2LED/US-104-IRF
The inductive sensor II5827 - IIK2015BFRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC programmable contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II5827 - IIK2015BFRKG/M/2LED/ US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor II5827 - IIK2015BFRKG/M/2LED/ US-104-IRF is often used in factory automation and in machine building.

The inductive sensor II5827 - IIK2015BFRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC programmable contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II5827 - IIK2015BFRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor II5827 - IIK2015BFRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II5827-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector II5827 - IIK2015BFRKG/M/2LED/US-104-IRF
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000975-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Proximity Sensors - 163217 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 2.6 inch (66 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details