ifm efector inc. Proximity Sensors - Industrial II5785

Description
PROXIMITY SENSOR, PNP 22MM RANGE
Request a Quote Datasheet
Description
PROXIMITY SENSOR, PNP 22MM RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II5785-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II5785-ND
Proximity Sensors - Industrial 2330-II5785-ND
PROXIMITY SENSOR, PNP 22MM RANGE

PROXIMITY SENSOR, PNP 22MM RANGE

Buy Now Datasheet
Proximity Sensors - 1584947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584947
Proximity Sensors 1584947
ifm electronic II5785

ifm electronic II5785

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II5785-ND 1584947
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000998-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 1646095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details