ifm efector inc. Proximity Sensors II5776

Description
ifm electronic II5776
Request a Quote
Description
ifm electronic II5776
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162752
Proximity Sensors 162752
ifm electronic II5776

ifm electronic II5776

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162752
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel; Rectangular
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Inductive Proximity Sensors - 5000000275-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details