ifm efector inc. Proximity Sensors II5689

Description
ifm electronic II5689
Request a Quote Datasheet
Description
ifm electronic II5689
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163010
Proximity Sensors 163010
ifm electronic II5689

ifm electronic II5689

Supplier's Site
Proximity Sensors - Industrial - 2330-II5689-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II5689-ND
Proximity Sensors - Industrial 2330-II5689-ND
INDUCTIVE SENSOR, M30X1.5 L75MM

INDUCTIVE SENSOR, M30X1.5 L75MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163010 2330-II5689-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.95 inch (75 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Proximity Sensors - 163184 - RS Components, Ltd.
Specs
Body Shape Ring; Other; Ring
Power Requirements DC Powered
Length 2.36 inch (60 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details