ifm efector inc. Proximity Sensors II5321

Description
ifm electronic II5321
Request a Quote
Description
ifm electronic II5321
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductive sensor II5321 - IIE2015-FRKG from ifm efector inc. features a sensing range of 15 mm and operates with a supply voltage of 10 to 55 V DC. It supports both PNP and NPN electrical designs with selectable normally open or closed output functions. The sensor has a maximum voltage drop of 4.6 V and requires a minimum load current of 4 mA, with a permanent current rating of 400 mA. It can switch at a frequency of up to 200 Hz and includes short-circuit and overload protection.

The operating temperature range is from -25 to 80 °C, and the device is rated with an IP 65 protection class, making it suitable for various industrial environments. The sensor is designed for non-flush mounting and has a threaded housing with dimensions of M30 x 1.5 mm. It includes a yellow LED for switching status indication and comes with two lock nuts as accessories. The product complies with EN 60947-5-2 and EN 55011 class B standards, ensuring reliability in factory automation and machine building applications.

Datasheet Summary
Powered by GS/AI

The inductive sensor II5321 - IIE2015-FRKG from ifm efector inc. features a sensing range of 15 mm and operates with a supply voltage of 10 to 55 V DC. It supports both PNP and NPN electrical designs with selectable normally open or closed output functions. The sensor has a maximum voltage drop of 4.6 V and requires a minimum load current of 4 mA, with a permanent current rating of 400 mA. It can switch at a frequency of up to 200 Hz and includes short-circuit and overload protection.

The operating temperature range is from -25 to 80 °C, and the device is rated with an IP 65 protection class, making it suitable for various industrial environments. The sensor is designed for non-flush mounting and has a threaded housing with dimensions of M30 x 1.5 mm. It includes a yellow LED for switching status indication and comes with two lock nuts as accessories. The product complies with EN 60947-5-2 and EN 55011 class B standards, ensuring reliability in factory automation and machine building applications.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163033
Proximity Sensors 163033
ifm electronic II5321

ifm electronic II5321

Supplier's Site
Inductive sensor ifm efector II5321 - IIE2015-FRKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector II5321 - IIE2015-FRKG
Inductive sensor ifm efector II5321 - IIE2015-FRKG
The inductive sensor II5321 - IIE2015-FRKG from ifm operates with a supply voltage of 10-55 V DC. The output is a positive or negative-switching NO/NC programmable contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II5321 - IIE2015-FRKG provides more reliability in your applications. The sensor II5321 - IIE2015-FRKG features a high switching frequency, LED indicator and terminal connection. the inductive sensor II5321 - IIE2015-FRKG is used in factory automation and in machine building.

The inductive sensor II5321 - IIE2015-FRKG from ifm operates with a supply voltage of 10-55 V DC. The output is a positive or negative-switching NO/NC programmable contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II5321 - IIE2015-FRKG provides more reliability in your applications. The sensor II5321 - IIE2015-FRKG features a high switching frequency, LED indicator and terminal connection. the inductive sensor II5321 - IIE2015-FRKG is used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 163033
Product Name Proximity Sensors Inductive sensor ifm efector II5321 - IIE2015-FRKG
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Power Requirements DC Powered DC Powered
Length 4.92 inch (125 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000003579-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details