TE Connectivity Photoelectric Proximity Sensors 5000003579-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000003579-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000003579-SE
Photoelectric Proximity Sensors 5000003579-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Screw Terminal
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Detectable Object (Min) : 10 MM  [.394 INCH ]
  • Nominal Sensing Distance : 10000 MM  [393.7 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003579-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric Proximity Sensors - 5000002938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details