ifm efector inc. Proximity Sensors II5304

Description
ifm electronic II5304
Request a Quote
Description
ifm electronic II5304
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184222
Proximity Sensors 184222
ifm electronic II5304

ifm electronic II5304

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184222
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Hardware - 08343301510 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3177 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details