ifm efector inc. Proximity Sensors - Industrial II0340

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II0340-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II0340-ND
Proximity Sensors - Industrial 2330-II0340-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive sensor ifm efector II0340 - IIK2015BABOA/SL/LS-100-AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector II0340 - IIK2015BABOA/SL/LS-100-AK
Inductive sensor ifm efector II0340 - IIK2015BABOA/SL/LS-100-AK
The inductive sensor II0340 - IIK2015BABOA/SL/LS-1 00-AK from ifm operates with a supply voltage of 20-2500 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II0340 - IIK2015BABOA/SL/LS-1 00-AK provides more reliability in your applications. Thanks to the LED indicator and standardised 1/2" Micro AC connector, the inductive sensor II0340 - IIK2015BABOA/SL/LS-1 00-AK is often used in factory automation and in machine building.

The inductive sensor II0340 - IIK2015BABOA/SL/LS-100-AK from ifm operates with a supply voltage of 20-2500 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II0340 - IIK2015BABOA/SL/LS-100-AK provides more reliability in your applications. Thanks to the LED indicator and standardised 1/2" Micro AC connector, the inductive sensor II0340 - IIK2015BABOA/SL/LS-100-AK is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II0340-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector II0340 - IIK2015BABOA/SL/LS-100-AK
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1018961-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Touch Sensors - Z13247-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details