ifm efector inc. Proximity Sensors II0272

Description
ifm electronic II0272
Request a Quote Datasheet
Description
ifm electronic II0272
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184221
Proximity Sensors 184221
ifm electronic II0272

ifm electronic II0272

Supplier's Site
Proximity Sensors - Industrial - 2330-II0272-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II0272-ND
Proximity Sensors - Industrial 2330-II0272-ND
INDUCTIVE SENSOR, 30MM DIAMETER,

INDUCTIVE SENSOR, 30MM DIAMETER,

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184221 2330-II0272-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.19 inch (81 mm)
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-C10-M - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 1.97 inch (1 to 50 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
Inductive Proximity Sensors - 5000003140-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details