ifm efector inc. Proximity Sensors - Industrial II0270

Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II0270-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II0270-ND
Proximity Sensors - Industrial 2330-II0270-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet
Inductive sensor ifm efector II0270 - II-2010-ABOA/RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector II0270 - II-2010-ABOA/RT
Inductive sensor ifm efector II0270 - II-2010-ABOA/RT
The inductive sensor II0270 - II-2010-ABOA/RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 10 mm with flush installation the inductive sensor II0270 - II-2010-ABOA/RT provides more reliability in your applications. Thanks to the LED indicator and standardised 2 m PVC cable, the inductive sensor II0270 - II-2010-ABOA/RT is often used in factory automation and in machine building.

The inductive sensor II0270 - II-2010-ABOA/RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 10 mm with flush installation the inductive sensor II0270 - II-2010-ABOA/RT provides more reliability in your applications. Thanks to the LED indicator and standardised 2 m PVC cable, the inductive sensor II0270 - II-2010-ABOA/RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II0270-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector II0270 - II-2010-ABOA/RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Cable 2 m PVC cable
Unlock Full Specs
to access all available technical data

Similar Products

Metal Face Inductive Sensor - 871TM-B10C30-H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Connection ToughLink Cable, (#18 AWG)
View Details
Proximity Sensors - 2066133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details