ifm efector inc. Proximity Sensors IGW201

Description
ifm electronic IGW201
Request a Quote Datasheet
Description
ifm electronic IGW201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140301
Proximity Sensors 8140301
ifm electronic IGW201

ifm electronic IGW201

Supplier's Site
Proximity Sensors - Industrial - 2330-IGW201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGW201-ND
Proximity Sensors - Industrial 2330-IGW201-ND
PROXIMITY SENSOR, M18, SR 12MM,

PROXIMITY SENSOR, M18, SR 12MM,

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 8140301 2330-IGW201-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1882-6069466-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3014E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details