ifm efector inc. Proximity Sensors IGT260

Description
ifm electronic IGT260
Request a Quote Datasheet
Description
ifm electronic IGT260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184247
Proximity Sensors 184247
ifm electronic IGT260

ifm electronic IGT260

Supplier's Site
Proximity Sensors - Industrial - 2330-IGT260-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT260-ND
Proximity Sensors - Industrial 2330-IGT260-ND
INDUCTIVE SENSOR, M18X1 L60MM NO

INDUCTIVE SENSOR, M18X1 L60MM NO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184247 2330-IGT260-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1222ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093519 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
2 suppliers