ifm efector inc. Proximity Sensors IGT249

Description
ifm electronic IGT249
Request a Quote Datasheet
Description
ifm electronic IGT249
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162749
Proximity Sensors 162749
ifm electronic IGT249

ifm electronic IGT249

Supplier's Site
Proximity Sensors - Industrial - 2330-IGT249-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT249-ND
Proximity Sensors - Industrial 2330-IGT249-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGT249 - IGK3012-BPKG/AM/P/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGT249 - IGK3012-BPKG/AM/P/US-104-DPS
Inductive sensor ifm efector IGT249 - IGK3012-BPKG/AM/P/US-104-DPS
The full-metal inductive sensor IGT249 - IGK3012-BPKG/AM/P/US -104-DPS from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation, the correction factor 1 on steel and stainless steel, and the protection rating IP68/IP69K, the full-metal inductive sensor IGT249 - IGK3012-BPKG/AM/P/US -104-DPS provides highest reliability in the food industry in a temperature range of 0-100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IGT249 - IGK3012-BPKG/AM/P/US-104-DPS from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation, the correction factor 1 on steel and stainless steel, and the protection rating IP68/IP69K, the full-metal inductive sensor IGT249 - IGK3012-BPKG/AM/P/US-104-DPS provides highest reliability in the food industry in a temperature range of 0-100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162749 2330-IGT249-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGT249 - IGK3012-BPKG/AM/P/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001678-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093458 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details