ifm efector inc. Proximity Sensors - Industrial IGT205

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGT205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT205-ND
Proximity Sensors - Industrial 2330-IGT205-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162641
Proximity Sensors 162641
ifm electronic IGT205

ifm electronic IGT205

Supplier's Site
Inductive sensor ifm efector IGT205 - IGKC008BASKG/M/V4A/US-104-DRS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGT205 - IGKC008BASKG/M/V4A/US-104-DRS
Inductive sensor ifm efector IGT205 - IGKC008BASKG/M/V4A/US-104-DRS
The IGT205 - IGKC008BASKG/M/V4A/U S-104-DRS inductive sensor from ifm efector operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IGT205 - IGKC008BASKG/M/V4A/U S-104-DRS inductive sensor with a sensing range of 8 mm with flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

The IGT205 - IGKC008BASKG/M/V4A/US-104-DRS inductive sensor from ifm efector operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IGT205 - IGKC008BASKG/M/V4A/US-104-DRS inductive sensor with a sensing range of 8 mm with flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGT205-ND 162641
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGT205 - IGKC008BASKG/M/V4A/US-104-DRS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004982-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3212EEHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093287 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details