ifm efector inc. Proximity Sensors IGT200

Description
ifm electronic IGT200
Request a Quote Datasheet
Description
ifm electronic IGT200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162636
Proximity Sensors 162636
ifm electronic IGT200

ifm electronic IGT200

Supplier's Site
Proximity Sensors - Industrial - 2330-IGT200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT200-ND
Proximity Sensors - Industrial 2330-IGT200-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGT200 - IGB3012-BPKG/M/V4A/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGT200 - IGB3012-BPKG/M/V4A/US-104-DPS
Inductive sensor ifm efector IGT200 - IGB3012-BPKG/M/V4A/US-104-DPS
The full-metal inductive sensor IGT200 - IGB3012-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation, and the protection rating IP68/IP69K the inductive sensor IGB3012-BPKG/M/V4A/U S-104-DPS provides highest reliability in the food industry in a temperature range of 0-100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by the FDA.

The full-metal inductive sensor IGT200 - IGB3012-BPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation, and the protection rating IP68/IP69K the inductive sensor IGB3012-BPKG/M/V4A/US-104-DPS provides highest reliability in the food industry in a temperature range of 0-100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by the FDA.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162636 2330-IGT200-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGT200 - IGB3012-BPKG/M/V4A/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1146ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details