ifm efector inc. Proximity Sensors - Industrial IGT002

Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGT002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGT002-ND
Proximity Sensors - Industrial 2330-IGT002-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGT002 - IGK2005-ARKA/M/V4A/LS-104AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGT002 - IGK2005-ARKA/M/V4A/LS-104AK
Inductive sensor ifm efector IGT002 - IGK2005-ARKA/M/V4A/LS-104AK
The inductive sensor IGT002 -IGK2005-ARKA/M/V4A/ LS-104AK from ifm operates with a supply voltage of 20-140 V AC/DC, with a 5mm sensing range, and NO contact. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive sensor IGT002 -IGK2005-ARKA/M/V4A/ LS-104AK with a sensing range of 5 mm with flush installation is the optimum proximity switch for use in the food industry.

The inductive sensor IGT002 -IGK2005-ARKA/M/V4A/LS-104AK from ifm operates with a supply voltage of 20-140 V AC/DC, with a 5mm sensing range, and NO contact. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive sensor IGT002 -IGK2005-ARKA/M/V4A/LS-104AK with a sensing range of 5 mm with flush installation is the optimum proximity switch for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGT002-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGT002 - IGK2005-ARKA/M/V4A/LS-104AK
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093490 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details