ifm efector inc. Proximity Sensors IGS312

Description
ifm electronic IGS312
Request a Quote Datasheet
Description
ifm electronic IGS312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190804
Proximity Sensors 190804
ifm electronic IGS312

ifm electronic IGS312

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS312-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS312-ND
Proximity Sensors - Industrial 2330-IGS312-ND
INDUCTIVE SENSOR, 8MM RANGE, 3WI

INDUCTIVE SENSOR, 8MM RANGE, 3WI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 190804 2330-IGS312-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1075583-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers