ifm efector inc. Proximity Sensors - Industrial IGS291

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS291-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS291-ND
Proximity Sensors - Industrial 2330-IGS291-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Proximity Sensors - 190177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190177
Proximity Sensors 190177
ifm electronic IGS291

ifm electronic IGS291

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGS291-ND 190177
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IFS200-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2122952 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 315 inch (0.0 to 8000 mm)
View Details