ifm efector inc. Proximity Sensors IGS290

Description
ifm electronic IGS290
Request a Quote Datasheet
Description
ifm electronic IGS290
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163011
Proximity Sensors 163011
ifm electronic IGS290

ifm electronic IGS290

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS290-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS290-ND
Proximity Sensors - Industrial 2330-IGS290-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163011 2330-IGS290-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details